EN
  • EN
  • DE

ISPLSI2128VE-180LB100

Part No ISPLSI2128VE-180LB100
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V In-System Programmable SuperFAST™ High Density PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190813-ISPLSI2128VE-180LB100
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI2128VE-180LB100 CAD Model

Description

The ISPLSI2128VE-180LB100 is a high-performance In-System Programmable Logic Device (ISP PLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 2000VE family. It's designed for applications requiring flexible logic implementation and in-system programmability. The "-180" denotes its speed grade (propagation delay), and LB100 indicates a 100-lead package, likely a low-profile quad flat pack (LQFP).

Applications:

  • Glue Logic Replacement: Consolidates discrete logic components into a single programmable device.
  • Address Decoding: Implements address decoding logic in embedded systems.
  • Peripheral Control: Manages and controls various peripherals.
  • State Machine Implementation: Realizes complex sequential logic functions.
  • Custom Logic Functions: Implements custom logic functions tailored to specific application requirements.

Features:

  • 128 Macrocells: Offers a significant number of logic resources for implementing complex functions.
  • 180 MHz Maximum Frequency: Enables high-speed signal processing.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates without removing the device from the board.
  • 100-Lead LQFP Package: Provides a compact footprint for efficient board utilization.
  • Low Power Consumption: Minimizes power dissipation.
  • Flexible Architecture: Features a flexible architecture that supports a wide range of logic functions and configurations.

Benefits:

  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Faster Time-to-Market: Simplifies the design process and allows for rapid prototyping.
  • Increased System Performance: Enables high-speed signal processing.
  • Lower System Cost: Reduces the number of discrete components.
  • Improved Reliability: Consolidates logic functions into a single device.
  • Design Flexibility: Offers a programmable architecture that can be easily reconfigured.

Additional Details:

The ISPLSI2128VE-180LB100 is programmed using Lattice's programming software, such as ispLEVER or Diamond. Proper power supply decoupling is essential for reliable operation. Detailed timing characteristics, voltage levels, and programming guidelines are available in the device datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess