EN
  • EN
  • DE

ISPLSI5256VE-125LF256-100I

Part No ISPLSI5256VE-125LF256-100I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description ISPLSI5256VE-125LF256-100I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012778-ISPLSI5256VE-125LF256-100I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI5256VE-125LF256-100I CAD Model

Description

The ISPLSI5256VE-125LF256-100I is a high-performance in-system programmable (ISP) SuperWIDE high-density Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It's designed for complex logic functions, offering high speed and flexibility for a wide range of digital applications.

Applications:

  • Telecommunications equipment: Used in routers, switches, and other communication devices.
  • Industrial automation: Employed in programmable logic controllers (PLCs), motor controllers, and other industrial control systems.
  • Data processing: Utilized in servers, workstations, and other high-performance computing platforms.
  • Medical equipment: Used in medical imaging systems, patient monitoring devices, and other medical electronics.
  • Aerospace and defense systems: Employed in avionics, radar systems, and other critical applications.

Features:

  • High density: Provides a large number of logic gates for complex circuit designs.
  • High speed: Offers fast propagation delays for high-performance applications.
  • In-system programmability (ISP): Allows for easy programming and reconfiguration without removing the device from the circuit board.
  • Low power consumption: Reduces power dissipation, extending battery life in portable applications.
  • Flexible architecture: Supports a wide range of logic functions and configurations.

Benefits:

  • Increased system performance: Enables faster processing speeds and improved system responsiveness.
  • Reduced development time: Simplifies circuit design and implementation with ISP capability.
  • Lower power consumption: Extends battery life and reduces operating costs.
  • Enhanced system flexibility: Allows for easy modification and adaptation to changing requirements.
  • Improved system reliability: Provides robust performance and long-term stability.

Additional Details:

The ISPLSI5256VE-125LF256-100I features 256 macrocells, a 125 MHz operating frequency, and is packaged in a 256-pin FineLine BGA. The device typically operates with a 3.3V power supply and supports a wide range of I/O standards. It is designed for applications requiring high performance and flexibility. Programming is typically performed using Lattice's programming tools.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess