EN
  • EN
  • DE

LC4032ZC 575I

Part No LC4032ZC 575I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068899-LC4032ZC 575I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4032ZC 575I CAD Model

Description

The LC4032ZC-575I, manufactured by Lattice Semiconductor Corporation, is a high-performance, low-power Complex Programmable Logic Device (CPLD) belonging to the ispMACH 4000Z family. This device offers a versatile solution for a wide array of digital logic applications, enabling designers to implement custom logic functions quickly and efficiently. It features a robust architecture, non-volatile storage, and advanced features that make it suitable for various industrial, communication, and consumer electronics systems.

Applications

  • Industrial Control Systems: Used for implementing custom control logic, state machines, and interface circuits within industrial automation and process control equipment.
  • Communication Equipment: Employed in network devices, routers, and switches for tasks such as address decoding, data buffering, and protocol conversion.
  • Consumer Electronics: Integrated into digital TVs, set-top boxes, and gaming consoles for custom logic functions, display control, and peripheral interfacing.
  • Medical Devices: Used in diagnostic equipment and monitoring systems for implementing custom logic and control circuitry.
  • Aerospace and Defense Systems: Utilized in avionics and military applications for implementing custom logic, control functions, and interface circuits.

Features

  • High-Performance CPLD Architecture: Offers fast propagation delays and high system clock frequencies, enabling high-speed operation.
  • Non-Volatile Configuration: Retains configuration data even when power is removed, eliminating the need for external configuration memory.
  • On-Chip EEPROM: Provides non-volatile storage for configuration data and user-defined parameters.
  • Flexible I/O: Supports a wide range of I/O standards, allowing for easy integration with various external devices and systems.
  • Advanced Power Management: Offers low-power operation, making it suitable for battery-powered applications.
  • Security Features: Includes security mechanisms to protect the configuration data from unauthorized access.
  • 575 I/O Pins: provides a large amount of available connectivity to other devices.

Benefits

  • Increased Design Flexibility: Allows designers to implement custom logic functions tailored to their specific application requirements.
  • Reduced System Cost: Eliminates the need for external configuration memory, reducing the overall system cost and complexity.
  • Improved System Performance: Enables high-speed operation, resulting in improved system performance and responsiveness.
  • Lower Power Consumption: Offers low-power operation, extending battery life in portable applications.
  • Enhanced System Reliability: Provides non-volatile configuration, ensuring reliable operation in harsh environments.
  • Faster Time-to-Market: Simplifies the design process, enabling faster time-to-market for new products.

Additional Details

The LC4032ZC-575I is typically packaged in a 575-ball BGA (Ball Grid Array) package. It operates over an industrial temperature range, typically from -40°C to +85°C. It is programmed using industry-standard JTAG programming interfaces, enabling easy configuration and debugging. The device is supported by Lattice's ispLEVER design software, providing a comprehensive suite of tools for logic design, simulation, and implementation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess