EN
  • EN
  • DE

LC4064ZC-5TN48C-75I

Part No LC4064ZC-5TN48C-75I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827274-LC4064ZC-5TN48C-75I
Ultra Librarian 3D Model Ultra Librarian LC4064ZC-5TN48C-75I CAD Model

Description

The LC4064ZC-5TN48C-75I is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation. This device is part of the ispMACH 4000ZC family, known for its high performance and low power consumption. It's designed to provide flexible solutions for a variety of digital logic applications.

Applications

  • Glue Logic Replacement: Used to consolidate discrete logic components, reducing board space and cost.
  • Address Decoding: Implemented in memory systems for address decoding and management.
  • I/O Expansion: Provides additional I/O pins in embedded systems.
  • Power Management: Used in power sequencing and monitoring circuits.
  • Industrial Control Systems: Used for implementing custom control logic in industrial environments.

Features

  • 64 Macrocells: Offers 64 macrocells for implementing complex logic functions.
  • 75 MHz Maximum Operating Frequency: Provides high-speed performance for demanding applications.
  • 48-Pin TQFP Package: Compact surface-mount package suitable for high-density boards.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered devices.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the board.
  • Advanced E2CMOS Technology: Built on advanced E2CMOS technology for reliable performance.
  • Flexible Routing Architecture: Facilitates easy implementation of complex logic functions.
  • Input Transition Detection (ITD): Minimizes power consumption by detecting input transitions.

Benefits

  • Reduced System Cost: By consolidating multiple discrete components into a single device.
  • Improved System Performance: High-speed operation enables faster processing and response times.
  • Increased Design Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Faster Time-to-Market: ISP capability allows for quick prototyping and design iterations.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall power consumption in systems.
  • Simplified Board Design: Compact package reduces board space requirements and simplifies routing.

Additional Details

The LC4064ZC-5TN48C-75I operates within a specific voltage range. The exact voltage specifications can be found in the device datasheet. The device also features input and output clamp diodes to protect against electrostatic discharge (ESD). Detailed timing parameters, such as propagation delays and setup/hold times, are available in the datasheet to ensure proper system design and operation. The device supports various programming methods via JTAG interface.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1365 $64.5460
9+ $13.2409 $119.1681
14+ $12.8274 $179.5836
19+ $12.4128 $235.8432
25+ $11.9993 $299.9825
33+ $10.7577 $355.0041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess