EN
  • EN
  • DE

LC4384V-75T176-10I

Part No LC4384V-75T176-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description LC4384V-75T176-10I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031686-LC4384V-75T176-10I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC4384V-75T176-10I CAD Model

Description

The LC4384V-75T176-10I is a high-performance FPGA (Field-Programmable Gate Array) from Lattice Semiconductor Corporation, belonging to the ispXPGA family. It's designed for a wide range of applications requiring programmable logic, high speed, and efficient power consumption. This particular variant comes in a 176-pin TQFP (Thin Quad Flat Pack) package and is characterized by its speed grade (-75) and industrial temperature range (-10I).

Applications

  • Industrial control systems: Used for implementing custom control logic, motor control, and sensor interfacing.
  • Networking equipment: Can be employed in routers, switches, and other network devices for packet processing, data filtering, and protocol handling.
  • Telecommunications: Suitable for signal processing, data encoding/decoding, and channel management in telecom infrastructure.
  • Medical imaging: Used in image processing pipelines for real-time analysis and enhancement of medical images.
  • Automotive systems: Can be found in advanced driver-assistance systems (ADAS) for sensor fusion, object detection, and control applications.

Features

  • High-density programmable logic: Offers a substantial amount of configurable logic cells for implementing complex digital circuits.
  • On-chip memory: Includes embedded memory blocks for data storage and buffering, reducing the need for external memory components.
  • Flexible I/O interface: Supports a wide range of I/O standards and protocols for seamless integration with other system components.
  • High-speed performance: Achieves fast signal processing and data throughput, making it suitable for time-critical applications.
  • Low power consumption: Designed for energy efficiency, minimizing power dissipation and extending battery life in portable devices.
  • Advanced packaging: Available in a compact TQFP package for space-constrained applications.

Benefits

  • Design flexibility: Allows for customization and adaptation of logic functions to meet specific application requirements.
  • Reduced time-to-market: Enables rapid prototyping and implementation of digital designs, shortening the development cycle.
  • Improved system performance: Enhances overall system speed and efficiency through optimized hardware acceleration.
  • Lower system cost: Reduces the number of discrete components required, minimizing bill-of-materials (BOM) cost.
  • Enhanced reliability: Provides robust and reliable operation in harsh environments due to its industrial temperature range.

Additional Details

The LC4384V-75T176-10I operates within an industrial temperature range of -40°C to +85°C. It supports various I/O standards, including LVTTL, LVCMOS, and PCI. The device is programmed using industry-standard FPGA development tools. The specific number of logic cells, memory size, and I/O count can be found in the detailed datasheet provided by Lattice Semiconductor.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess