EN
  • EN
  • DE

LCMXO2-7000HC-4TG144C

Part No LCMXO2-7000HC-4TG144C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 114 I/O 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Number of LABs/CLBs 858
Number of Logic Elements/Cells 6864
Total RAM Bits 245760
The number of I/O 114
Supply Voltage (V) 2.375V ~ 3.465V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number LCMXO2-7000
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 758364-LCMXO2-7000HC-4TG144C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCMXO2-7000HC-4TG144C CAD Model

Description

The LCMXO2-7000HC-4TG144C is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. It is designed for high-performance, low-power applications requiring flexible and programmable logic. This particular model comes in a 144-pin TQFP package and offers a substantial amount of programmable logic resources.

Applications:

  • Industrial Automation: Used in motor control, sensor interfacing, and data acquisition systems.
  • Consumer Electronics: Employed in set-top boxes, gaming consoles, and display controllers.
  • Communications Equipment: Found in networking devices, routers, and switches for data processing.
  • Medical Devices: Integrated into imaging equipment and patient monitoring systems.
  • Automotive Systems: Utilized in infotainment systems and advanced driver-assistance systems (ADAS).

Features:

  • 7200 Look-Up Tables (LUTs): Provides a significant amount of programmable logic resources.
  • 144-pin TQFP Package: Offers a compact footprint for space-constrained applications.
  • Embedded Memory: Includes on-chip RAM for data storage and processing.
  • Flexible I/O: Supports a wide range of I/O standards for versatile connectivity.
  • Low Power Consumption: Designed for energy-efficient operation.
  • System Controller Functions: Can be configured to implement system management and control logic.

Benefits:

  • Design Flexibility: Programmable logic allows for custom hardware implementations.
  • Faster Time-to-Market: Rapid prototyping and design iterations reduce development time.
  • Reduced System Cost: Integration of multiple functions into a single device lowers component count.
  • Improved Performance: Hardware acceleration of algorithms enhances system performance.
  • Long Product Life Cycle: Programmability enables design updates and feature enhancements over time.

Additional Details:

The LCMXO2-7000HC-4TG144C operates at a core voltage of 1.2V. It supports various I/O standards, including LVCMOS, LVTTL, and SSTL. The device features advanced security capabilities to protect against unauthorized access and reverse engineering. The MachXO2 family is known for its instant-on capability, allowing for fast boot times. It also integrates commonly used functions such as oscillators, PLLs, and ADC interfaces, reducing the need for external components. Its robust architecture and comprehensive feature set make it an excellent choice for a wide range of embedded applications. The device's programmability extends the product's lifecycle by enabling field upgrades and customization. It is particularly well-suited for applications requiring high levels of integration and flexibility.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5245 $57.0490
5+ $23.4047 $117.0235
7+ $22.6733 $158.7131
10+ $21.9419 $219.4190
12+ $21.2105 $254.5260
16+ $19.0164 $304.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess