EN
  • EN
  • DE

AD8215WYRZ-R7

Part No AD8215WYRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.15% 8SOIC / Current Monitor Regulator High/Low-Side 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.15%
Voltage - Input -2V ~ 65V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8215
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8215WYRZ-R7-ND,2156-AD8215WYRZ-R7,AD8215WYRZ-R7TR,ANAANAAD8215WYRZ-R7,AD8215WYRZ-R7CT,AD8215WYRZ-R7DKR
Standard Package 1,000
Win Source Part Number 1319411-AD8215WYRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8215WYRZ-R7 CAD Model

Description

Product Overview: AD8215WYRZ-R7

The AD8215WYRZ-R7 is a high-performance, precision current sense amplifier from Analog Devices Inc., a leading manufacturer of high-quality integrated circuits. This current sense amplifier is designed to accurately measure bidirectional current via a shunt resistor over a wide range of temperatures. The device is a part of Analog Devices' portfolio of current sensing solutions that are known for their reliability and precision.

Key Features

  • Wide Input Voltage Range: The AD8215 is capable of operating over a wide input common-mode voltage range, making it suitable for a variety of applications, including automotive and industrial systems.
  • High Accuracy: With its precision voltage reference and low offset voltage, the AD8215 provides high-accuracy current measurements, which is critical for system monitoring and control.
  • High Bandwidth: The device offers a high bandwidth, which enables it to respond quickly to changes in the current being measured. This is particularly important in fast-switching applications.
  • Low Power Consumption: The AD8215 is designed to operate with low power consumption, making it ideal for portable and battery-powered applications where power efficiency is crucial.

Applications

  • Automotive battery management
  • Motor control
  • Power management systems
  • Overcurrent detection and protection
  • Portable device battery monitoring

Product Specifications

The AD8215WYRZ-R7 comes in a compact package and is specified over the extended industrial temperature range. It offers a high input common-mode voltage range and is designed to interface with a wide range of analog-to-digital converters (ADCs) for digital processing. The device also features robust ESD protection and has been rigorously tested to meet the stringent requirements of the automotive and industrial markets.

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD8215WYRZ-R7 is manufactured under strict quality control processes and is designed to deliver consistent performance over its operational lifetime. Customers can trust the AD8215 to deliver accurate current measurements in the most demanding environments.

For engineers and designers looking for a dependable and precise current sense amplifier, the AD8215WYRZ-R7 from Analog Devices Inc. is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.7021

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2489 $59.4846
34+ $3.4863 $118.5342
52+ $3.3774 $175.6248
71+ $3.2683 $232.0493
92+ $3.1594 $290.6648
123+ $2.8325 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess