The LCMXO2280C-5BN256C-4I is a low power, instant-on, non-volatile Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation's MachXO2 family.
Applications
- Consumer Electronics
- Mobile Devices
- Industrial Control Systems
- Automotive Applications
- Display and Video Systems
- Power Management
Features
- 2280 Look-Up Tables (LUTs)
- 256 Ball Grid Array (BGA) Package
- Low Power Operation
- Instant-On Architecture
- Non-Volatile Configuration
- Embedded Block RAM
- sysIO Interface
- Operating Temperature Range: -40°C to +100°C (Industrial)
- Supply Voltage: 1.2V
- Flexible I/O support
Benefits
- Low power consumption for battery-powered devices
- Instant-on capability for immediate system startup
- Non-volatile configuration eliminates the need for external configuration memory
- Flexibility to implement custom logic functions
- Suitable for a wide range of applications
- Small footprint for space-constrained designs
Additional Details
The LCMXO2280C-5BN256C-4I is designed for applications where low power consumption and instant-on performance are critical. The non-volatile configuration eliminates the need for external configuration memory, simplifying the system design and reducing board space. The device offers a rich set of features, including embedded block RAM and a flexible I/O interface. Consult the Lattice Semiconductor datasheet for details on the number of I/Os and the device's power management features. It is designed for robust performance across a range of operating temperatures and supports various industry-standard interfaces.