EN
  • EN
  • DE

LFE2-20E-5F484C

Part No LFE2-20E-5F484C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 331 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ECP2
Part Status Obsolete(EOL)
Number of LABs/CLBs 2625
Number of Logic Elements/Cells 21000
Total RAM Bits 282624
Number of I/O 331
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 484-BBGA
Manufacturer Package 484-FPBGA (23x23)
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 718984-LFE2-20E-5F484C
Popularity Medium
Supply and Demand Status Limited
Family Name ECP2-20
Introduction Date February 07, 2006
ECCN 3A991.d
Country of Origin Malaysia
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian LFE2-20E-5F484C CAD Model

Description

The LFE2-20E-5F484C is an integrated circuit manufactured by Lattice Semiconductor Corporation. It is part of the ECP2 series and has a popularity rating of medium. The device has a total of 21000 logic elements/cells and 282624 total RAM bits. The number of I/Os is 331 and the supply voltage range is 1.14V to 1.26V. The operating temperature range is 0°C to 85°C, and it has an MSL level of 3. The device is obsolete and has a limited supply and demand status. The alternative parts (cross-reference) are M1AGL400V2-FFG484, M1AGL400V2-FFG484I, and A3P400-2FGG484I. The introduction date is February 07, 2006, and the ECCN is 3A991.d. The country of origin is Malaysia, and the estimated EOL date is end of life (obsolete).

  • Total Logic Elements/Cells: 21000
  • Total RAM Bits: 282624
  • Number of I/Os: 331
  • Supply Voltage Range: 1.14V to 1.26V
  • Operating Temperature Range: 0°C to 85°C
  • MSL Level: 3
  • Alternative Parts (Cross-Reference): M1AGL400V2-FFG484, M1AGL400V2-FFG484I, A3P400-2FGG484I
  • Introduction Date: February 07, 2006
  • ECCN: 3A991.d
  • Country of Origin: Malaysia

You May Also Be Interested in

Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess