EN
  • EN
  • DE

M5-192/120-7YC-10YI/1

Part No M5-192/120-7YC-10YI/1
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074058-M5-192/120-7YC-10YI/1
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5-192/120-7YC-10YI/1 CAD Model

Description

The M5-192/120-7YC-10YI/1 is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation's MachXO5 family. It offers a combination of high performance, low power consumption, and flexible programmability, making it suitable for a wide range of applications in various industries. This CPLD provides designers with a versatile platform for implementing custom logic functions and control circuits.

Applications:

  • Industrial control systems
  • Communication equipment
  • Consumer electronics
  • Medical devices
  • Automotive systems

Features:

  • 192 macrocells
  • 120 I/O pins
  • High-speed performance
  • Low power consumption
  • On-chip oscillator
  • Multiple clock domains
  • Programmable I/O standards
  • IEEE 1149.1 JTAG boundary scan

Benefits:

  • Flexibility in implementing custom logic functions
  • High performance for demanding applications
  • Low power consumption for energy-sensitive designs
  • Reduced board space and component count
  • Fast time-to-market due to easy programmability

Additional Details:

The M5-192/120-7YC-10YI/1 CPLD provides a large number of macrocells and I/O pins, allowing for the implementation of complex logic circuits. Its high-speed performance ensures that it can handle demanding applications with ease. The low power consumption makes it suitable for use in battery-powered devices and other energy-sensitive designs. The on-chip oscillator eliminates the need for an external clock source, simplifying the design and reducing component count. The multiple clock domains allow for the implementation of complex timing schemes. The programmable I/O standards enable the CPLD to interface with a wide range of external devices. The IEEE 1149.1 JTAG boundary scan facilitates testing and debugging of the device. The CPLD is programmed using Lattice's design software, which provides a comprehensive set of tools for designing, simulating, and implementing logic circuits. Its versatile architecture and rich feature set make it a suitable choice for a variety of applications, enabling designers to create custom solutions that meet their specific requirements. The device's small package size and low power consumption contribute to a compact and energy-efficient system design. It also includes built-in security features to protect the programmed logic from unauthorized access.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess