EN
  • EN
  • DE

M5-192/68-15VC

Part No M5-192/68-15VC
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Description Fifth Generation MACH Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829298-M5-192/68-15VC
Ultra Librarian 3D Model Ultra Librarian M5-192/68-15VC CAD Model

Description

The M5-192/68-15VC is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation, part of the ispMACH 5000 family. This CPLD offers a blend of high performance and flexibility, making it suitable for a variety of logic integration applications. Key features include in-system programmability (ISP), low power consumption, and high-speed operation.

Applications:

  • Industrial Automation: Used for control and interface logic in automated systems.
  • Data Communication: Employed in routers, switches, and other networking devices for protocol handling and data processing.
  • Consumer Electronics: Integrated into devices like set-top boxes and DVD players for control logic.
  • Medical Devices: Utilized in diagnostic and monitoring equipment for custom logic functions.
  • Aerospace and Defense: Used in embedded systems requiring high reliability and performance.

Features:

  • High-Speed Performance: Offers low propagation delays for fast system operation.
  • In-System Programmability (ISP): Enables easy reprogramming and updates without removing the device from the board.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Flexible I/O Options: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI.
  • Advanced Clock Management: Includes features for clock skew control and distribution.

Benefits:

  • Improved System Performance: High-speed architecture reduces processing time and improves overall system responsiveness.
  • Reduced Power Consumption: Low-power design extends battery life and reduces energy costs.
  • Simplified Design Process: ISP capability allows for rapid prototyping and easy design modifications.
  • Enhanced System Reliability: Robust design and error correction features improve system stability.
  • Cost-Effective Solution: Provides a cost-optimized solution for logic integration requirements.

Additional Details:

The ispMACH 5000 family utilizes EEPROM technology for configuration storage, ensuring non-volatility. The device supports various I/O standards, making it adaptable to different system requirements. Its internal architecture consists of multiple programmable logic blocks interconnected by a global routing matrix. The number of macrocells and I/O pins varies based on the specific model within the ispMACH 5000 family. Package types may include TQFP and PQFP. Consult the Lattice Semiconductor datasheet for the M5-192/68-15VC for precise specifications, including the number of macrocells, propagation delays, and power consumption characteristics.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess