EN
  • EN
  • DE

MACH231-10JC/1

Part No MACH231-10JC/1
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026303-MACH231-10JC/1
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH231-10JC/1 CAD Model

Description

The MACH231-10JC/1 is a high-performance EEPROM-based Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It's part of the MACH (Multiple Array matriCH) family, known for its speed, flexibility, and ease of use. This PLD is suitable for a wide range of logic applications, allowing designers to implement custom logic functions and reduce component count.

Applications

  • Address decoders: Decoding memory addresses in microprocessor-based systems.
  • State machines: Implementing complex sequential logic circuits for control applications.
  • Peripheral controllers: Interfacing microprocessors with peripheral devices, such as memory and I/O devices.
  • Glue logic: Implementing custom logic functions to connect different components in a system.
  • Data path control: Controlling data flow in digital systems.

Features

  • EEPROM technology: Allows for easy programming and reprogramming, enabling design changes and updates.
  • High speed: Provides fast propagation delays for high-performance applications.
  • Programmable macrocells: Offers flexible logic implementation with configurable macrocells.
  • Input/output pins: Provides versatile interfacing with external devices.
  • JEDEC standard programming: Supports industry-standard programming tools and methods.

Benefits

  • Design flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • Reduced component count: Integrates multiple logic functions into a single chip, reducing system complexity and cost.
  • Fast time-to-market: Enables rapid prototyping and design iterations.
  • Easy programming: EEPROM technology allows for easy programming and reprogramming, simplifying design changes.
  • High performance: Provides fast propagation delays for high-speed applications.

Additional Details

The MACH231-10JC/1 typically operates from a single 5V power supply. The -10 in the part number indicates a specific propagation delay (e.g., 10ns). Detailed specifications, including voltage ranges, operating temperatures, pin configurations, and programming details, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess