EN
  • EN
  • DE

SII9535CTUC

Part No SII9535CTUC
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts ( S )
Description Port Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986772-SII9535CTUC
Categories OEM Parts( S )
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SII9535CTUC CAD Model

Description

The SII9535CTUC is an HDMI transmitter manufactured by Lattice Semiconductor Corporation. This chip is designed to transmit high-definition video and audio signals over HDMI connections. It supports various HDMI features and is commonly used in consumer electronics and multimedia devices.

Applications

  • Blu-ray Players: Transmits high-definition video and audio to TVs and receivers.
  • Game Consoles: Outputs video and audio signals to display devices.
  • Set-Top Boxes: Delivers high-definition content to TVs.
  • Digital Media Players: Transmits audio and video from media players to displays.
  • AV Receivers: Switches and transmits HDMI signals from various sources to a display.

Features

  • HDMI 1.4 Transmitter: Supports HDMI 1.4 specifications, including 3D video and Audio Return Channel (ARC).
  • HDCP Support: Complies with High-bandwidth Digital Content Protection (HDCP) standards for secure content transmission.
  • Deep Color Support: Supports Deep Color formats for enhanced color reproduction.
  • Integrated Audio: Transmits high-quality audio signals, including Dolby TrueHD and DTS-HD Master Audio.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • High-Definition Output: Delivers crisp and clear video and audio signals.
  • Secure Content Transmission: Protects copyrighted content from unauthorized copying.
  • Enhanced Color Reproduction: Provides accurate and vibrant colors.
  • Versatile Compatibility: Supports a wide range of HDMI devices.
  • Energy Efficiency: Minimizes power consumption for extended battery life or reduced energy costs.

The SII9535CTUC is designed to be compliant with the latest HDMI specifications and is often used in devices that require high-quality audio and video transmission. It provides a complete solution for HDMI transmission, including all necessary features for content protection and high-definition signal delivery. It supports various video resolutions and audio formats, making it suitable for a wide range of applications. The device typically comes in a surface-mount package for easy integration into modern PCBs. Additional features may include support for Consumer Electronics Control (CEC) and other advanced HDMI functionalities.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess