EN
  • EN
  • DE

LENOVO 00FN258 - 6TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED

Part No LENOVO 00FN258 - 6TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 00FN258
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428070-LENOVO 00FN258 - 6TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FN258 - 6TB 7.2K 12Gbps NL SAS 3.5in G2HS 512e SED CAD Model

Description

The LENOVO 00FN258 hard drive is engineered to provide enterprise-grade storage solutions with an emphasis on security, performance, and capacity. With a generous storage capacity of 6 Terabytes (TB), it is ideally suited for handling extensive data storage needs, including server applications, digital archives, and data backup solutions. The drive operates at a spindle speed of 7200 RPM, offering efficient access and retrieval of stored data, thereby enhancing application performance and user productivity. It utilizes a high-speed 12Gbps Near-Line Serial Attached SCSI (NL SAS) interface, ensuring swift and reliable data transfer rates crucial for time-sensitive operations and high-throughput environments. The 3.5-inch form factor ensures compatibility with a broad array of server and storage systems, simplifying integration efforts. This drive also incorporates a 512e advanced format and features Self-Encrypting Drive (SED) technology, providing advanced data protection and meeting stringent data security standards. The Generation 2 Hot-Swap (G2HS) feature facilitates convenient drive replacement and system maintenance without significant downtime, essential for maintaining continuous operational efficiency. In summary, the LENOVO 00FN258 offers a high-capacity, secure, and performance-optimized storage solution for businesses seeking to enhance their data management and security practices.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess