EN
  • EN
  • DE

S03B-F32SK-GGXR(LF)(AU)

Part No S03B-F32SK-GGXR(LF)(AU)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description 3 Position 5.08mm Pitch Header
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030097-S03B-F32SK-GGXR(LF)(AU)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S03B-F32SK-GGXR(LF)(AU) CAD Model

Description

The S03B-F32SK-GGXR(LF)(AU) is a 3-position, 3.2mm pitch shrouded header from JST's F32SK series. This header is designed for wire-to-board connections, providing a secure and reliable interface for signal and power transmission in various electronic devices and systems. The shrouded design offers protection to the contacts, preventing accidental damage and ensuring proper mating with compatible connectors.

Applications

  • Consumer electronics
  • Industrial control systems
  • Office automation equipment
  • Medical devices
  • Automotive electronics

Features

  • 3.2mm pitch: Compact design allows for high-density mounting.
  • Shrouded header: Protects contacts from damage and ensures correct mating.
  • 3 positions: Suitable for applications requiring three connections.
  • Through-hole mounting: Provides a strong and reliable connection to the PCB.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Reliable connection: Ensures stable signal and power transmission.
  • Space-saving design: Allows for compact and efficient PCB layouts.
  • Easy to use: Simple and straightforward mating and unmating process.
  • Durable construction: Withstands harsh environmental conditions and mechanical stress.
  • Safe operation: Shrouded design prevents accidental contact with live circuits.

Additional Details

The S03B-F32SK-GGXR(LF)(AU) header is typically used with JST's compatible female connectors to create a complete wire-to-board connection. The header's housing is made of high-quality, flame-retardant material, providing excellent electrical insulation and mechanical strength. It's designed for automated assembly processes, contributing to increased production efficiency and reduced manufacturing costs.

The (LF)(AU) suffix indicates that this part is lead-free and has gold plating on the contacts. Gold plating provides excellent corrosion resistance and ensures reliable contact performance over an extended period.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Lowest to $0.0612
Shikues
Lowest to $0.0849
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess