EN
  • EN
  • DE

GW CS8PM1.PM-LRLT-XX52-1-350-R18

Part No GW CS8PM1.PM-LRLT-XX52-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COOL WHITE 5700K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr ams-OSRAM USA INC.
Series OSLON® SSL 80
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 5700K
Flux @ 85°C, Current - Test 147lm (130lm ~ 164lm)
Flux @ 25°C, Current - Test -
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 147 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.3A
Viewing Angle 80°
Mounting Type Surface Mount
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 5.25°C/W
Base Product Number GWCS8PM1.P
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371937-GW CS8PM1.PM-LRLT-XX52-1-350-R18
Ultra Librarian 3D Model Ultra Librarian GW CS8PM1.PM-LRLT-XX52-1-350-R18 CAD Model

Description

The GW CS8PM1.PM-LRLT-XX52-1-350-R18 is a white LED lighting component from the OSLON® SSL 80 series by ams-OSRAM USA INC.

  • Series: OSLON® SSL 80
  • Color: White
  • Package / Case: 1212 (3030 Metric)
  • Voltage - Forward (Vf) (Typ): 2.85V
  • Current - Test: 350mA
  • Viewing Angle: 80°
  • Color Temperature: 5700K
  • Lumens @ Current - Test: 147lm @ 85°C
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel (TR)
  • Category: Optoelectronics
  • Product Status: Active
  • Application: White LED Lighting

You May Also Be Interested in

Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8757 $52.5420
140+ $0.7186 $100.6040
220+ $0.6961 $153.1420
300+ $0.6736 $202.0800
385+ $0.6512 $250.7120
515+ $0.5838 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess