EN
  • EN
  • DE
  • IT

62-227B/LK2C-N5757P3P4S2Z6/2T

Part No 62-227B/LK2C-N5757P3P4S2Z6/2T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - White
Description LED 62-227B COOL WHT 5700K 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Everlight Electronics Co Ltd
Series 62-227B
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 5700K
Flux @ 85°C, Current - Test -
Flux @ 25°C, Current - Test 39lm (33lm ~ 45lm)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 6.4V
Lumens/Watt @ Current - Test 102 lm/W
CRI (Color Rendering Index) 70
Current - Max 100mA
Viewing Angle 120°
Mounting Type -
Package / Case 4-SMD, J-Lead
Supplier Device Package SMD
Size / Dimension 0.220" L x 0.118" W (5.60mm x 3.00mm)
Height - Seated (Max) 0.039" (1.00mm)
Thermal Resistance of Package -
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371726-62-227B/LK2C-N5757P3P4S2Z6/2T
Ultra Librarian 3D Model Ultra Librarian 62-227B/LK2C-N5757P3P4S2Z6/2T CAD Model

Description

The 1371726-62-227B/LK2C-N5757P3P4S2Z6/2T is a white LED lighting component manufactured by Everlight Electronics Co Ltd.

  • Category: optoelectronics
  • Package: tape and reel
  • MSL Level: 4 (72 hours of moisture sensitivity)
  • Product Status: active
  • Series: 62-227B
  • Package/Case: 4-SMD, J-Lead
  • HTSUS Code: 8541.41.0000
  • ECCN: EAR99
  • Size / Dimension: 0.220" L x 0.118" W (5.60mm x 3.00mm)
  • Height: 0.039" (1.00mm)
  • Current - Max: 100mA
  • Voltage - Forward (Vf) (Typ): 6.4V
  • Viewing Angle: 120°
  • Color Temperature: 5700K
  • Luminous Flux @ Current - Test: 39lm (33lm ~ 45lm) @ 25°C
  • Lumens / Watt @ Current - Test: 102 lm/W
  • CRI (Color Rendering Index): 70
  • Thermal Resistance Package: Ensures optimal heat dissipation

You May Also Be Interested in

Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON WARM WHT 2SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 2700K 3SMD
Lowest to $2.0178
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $65.2288
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.5830
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3500K 3SMD
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
965+ $0.1039 $100.2635
1,490+ $0.1007 $150.0430
2,055+ $0.0974 $200.1570
2,655+ $0.0942 $250.1010
3,555+ $0.0845 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess