EN
  • EN
  • DE

LENOVO 00LF277 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD

Part No LENOVO 00LF277 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD
Manufacturer Lenovo
Catalog Hard Drives
Description ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427878-LENOVO 00LF277 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00LF277 - ThinkSystem 2.5in 1TB 7.2K SAS 12Gb Hot Swap 512n HDD CAD Model

Description

The Lenovo 00LF277 is a high-capacity, enterprise-grade hard disk drive designed for robust storage solutions. It boasts a 2.5-inch form factor, making it compatible with a wide range of Lenovo ThinkSystem servers and storage arrays. With a substantial 1TB capacity, it is optimized for data-intensive applications, providing ample space for storing large volumes of data, including documents, images, and videos. The drive operates at a spindle speed of 7,200 RPM, ensuring fast access to stored data and improved throughput for both sequential and random workloads. Utilizing SAS 12Gb/s interface, this HDD offers enhanced data transfer rates and reliability compared to its SATA counterparts. The Hot Swap feature allows for easy installation and replacement without shutting down the system, minimizing downtime and maintenance hassles. The 512n format indicates the drive uses a traditional sector size, ensuring compatibility with a broad range of applications and operating systems. This HDD is an ideal choice for businesses seeking a balance between high capacity, performance, and reliability for their critical systems.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess