EN
  • EN
  • DE

LENOVO 00MV198 - ThinkSystem SR570 Intel Xeon Gold 6134M 8C 130W

Part No LENOVO 00MV198 - ThinkSystem SR570 Intel Xeon Gold 6134M 8C 130W
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem SR570 Intel Xeon Gold 6134M 8C 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430693-LENOVO 00MV198 - ThinkSystem SR570 Intel Xeon Gold 6134M 8C 130W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MV198 - ThinkSystem SR570 Intel Xeon Gold 6134M 8C 130W CAD Model

Description

The LENOVO 00MV198 ThinkSystem SR570 is a robust server solution designed to cater to the high-demand requirements of modern enterprises. Powered by an Intel Xeon Gold 6134M processor, it features 8 cores and a thermal design power (TDP) of 130W, striking a balance between performance and energy efficiency. This server is well-suited for a range of applications, including virtualization, database management, and high-performance computing. The Intel Xeon Gold 6134M processor ensures rapid processing speeds and supports advanced technologies such as Intel's Turbo Boost Technology and Hyper-Threading, providing the capability to handle multitasking and compute-intensive workloads efficiently. The ThinkSystem SR570's design emphasizes scalability and reliability, offering a variety of storage options and high-speed networking capabilities to support growing business needs. With its advanced security features and comprehensive management tools, the SR570 server facilitates simplified administration and protection of critical data, ensuring that enterprises can build a resilient IT infrastructure ready to confront future challenges.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess