EN
  • EN
  • DE

LENOVO 00MX090 - ThinkSystem 3.5in 6TB 7.2K SATA 6Gb Simple Swap

Part No LENOVO 00MX090 - ThinkSystem 3.5in 6TB 7.2K SATA 6Gb Simple Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 6TB 7.2K SATA 6Gb Simple Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431103-LENOVO 00MX090 - ThinkSystem 3.5in 6TB 7.2K SATA 6Gb Simple Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MX090 - ThinkSystem 3.5in 6TB 7.2K SATA 6Gb Simple Swap CAD Model

Description

The LENOVO 00MX090 is a 3.5-inch SATA hard drive, offering a generous 6TB of storage space, geared towards businesses and IT professionals in need of expansive storage solutions with easy maintenance capabilities. Operating with a 7200RPM spindle speed, this drive ensures quick access to stored information, thereby enhancing operational efficiencies and system performance. The integration of a SATA 6Gb/s interface provides high-speed connectivity, enabling fast data transfers that support a broad range of applications and workloads. Engineered for simple swap functionality, it allows for straightforward installation and removal, minimizing downtime during drive replacements or upgrades. This feature is especially beneficial in fast-paced business environments where system availability is critical. Designed for optimal compatibility with Lenovo ThinkSystem servers, this drive offers seamless integration, ensuring reliable performance and simplifying the process of expanding storage capabilities. The LENOVO 00MX090 combines significant storage capacity with the convenience of simple swap maintenance, making it a suitable option for organizations aiming to enhance their data storage infrastructure without sacrificing efficiency or reliability.

You May Also Be Interested in

TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess