EN
  • EN
  • DE

LENOVO 00MX937 - 1400W HE Redundant Power Supply

Part No LENOVO 00MX937 - 1400W HE Redundant Power Supply
Manufacturer Lenovo
Catalog Uncategorized
Description 1400W HE Redundant Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430622-LENOVO 00MX937 - 1400W HE Redundant Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MX937 - 1400W HE Redundant Power Supply CAD Model

Description

The LENOVO 00MX937 is a high-end 1400W high efficiency (HE) Redundant Power Supply, engineered to ensure uninterrupted power delivery in Lenovo's enterprise-class server environments. This PSU is a powerhouse designed to support the rigorous power demands of high-density server racks, while providing redundancy to safeguard against power supply failures, thus enhancing system reliability and uptime. The 1400W output ensures ample power for even the most resource-intensive applications, supporting a broad spectrum of server configurations. It features an 80 PLUS Platinum efficiency rating, highlighting its ability to deliver power with minimal waste, significantly reducing energy consumption and operational costs. The redundancy feature allows for hot-swappable replacement or addition without the need to power down the server, ensuring continuous operation. Advanced protection mechanisms guard against electrical hazards, including over-voltage, under-voltage, over-current, and short-circuit conditions. The LENOVO 00MX937 is designed for businesses that require maximum uptime and efficiency from their IT infrastructure, providing a robust and reliable power foundation.

You May Also Be Interested in

TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess