EN
  • EN
  • DE

LENOVO 01KR028 - ThinkSystem SR630 Intel Xeon Gold 5120T 14C 105W

Part No LENOVO 01KR028 - ThinkSystem SR630 Intel Xeon Gold 5120T 14C 105W
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem SR630 Intel Xeon Gold 5120T 14C 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431283-LENOVO 01KR028 - ThinkSystem SR630 Intel Xeon Gold 5120T 14C 105W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR028 - ThinkSystem SR630 Intel Xeon Gold 5120T 14C 105W CAD Model

Description

The Lenovo 01KR028 falls into the category of high-end server solutions, featuring the ThinkSystem SR630 server powered by the Intel Xeon Gold 5120T processor. Designed to meet the needs of various demanding workloads, from virtualization to large databases, the processor has 14 cores and 28 threads, with a base frequency of 2.2 GHz. Its 105W TDP illustrates a commitment to energy efficiency without sacrificing performance. This server solution is enhanced with 19.25MB of cache to aid in faster data processing and retrieval, improving overall efficiency and performance. The processor supports high-speed DDR4 memory, providing ample bandwidth for demanding applications and multitasking. With Intel's Turbo Boost Technology, the system dynamically adjusts performance to handle tasks efficiently, making the ThinkSystem SR630 a versatile and robust server option for a wide range of professional IT environments.

You May Also Be Interested in

Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess