EN
  • EN
  • DE

LENOVO 00Y3654 - Express 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC

Part No LENOVO 00Y3654 - Express 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 8GB (2Rx8, 1.5V) PC3-12800 DDR3-1600 LP UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430361-LENOVO 00Y3654 - Express 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y3654 - Express 8GB (1x8GB, 2Rx8, 1.5V) PC3-12800 CL11 ECC CAD Model

Description

The LENOVO 00Y3654 is an Express 8GB PC3-12800 CL11 ECC DDR3 1600MHz memory module, doubling the capacity of its predecessor to enhance your IBM server's performance and capacity. This 8GB module operates at 1.5V and is designed to be compatible with systems requiring ECC memory for added data integrity and reliability. Its 1600MHz clock speed ensures swift data processing capabilities, making it an ideal upgrade for demanding applications and environments. The inclusion of this memory module in your server setup is a cost-effective way to boost system performance, allowing for more simultaneous operations and improved overall efficiency. Additionally, its ECC capability is essential for preventing data corruption and ensuring the stability of your critical applications.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess