EN
  • EN
  • DE

LENOVO 00Y3668 - Express Xeon Processor E5-2440 6C 2.4GHz 15MB Cach

Part No LENOVO 00Y3668 - Express Xeon Processor E5-2440 6C 2.4GHz 15MB Cach
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5-2440 6C 2.4GHz 15MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425919-LENOVO 00Y3668 - Express Xeon Processor E5-2440 6C 2.4GHz 15MB Cach
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y3668 - Express Xeon Processor E5-2440 6C 2.4GHz 15MB Cach CAD Model

Description

The LENOVO 00Y3668 features the Intel Xeon Processor E5-2440, a mid-range server CPU designed for versatility and balance, making it a fitting choice for small to medium-sized business servers and workstations. With 6 cores and a base clock of 2.4GHz, this processor provides solid performance for day-to-day operations, handling a mixed workload of applications efficiently. The 15MB cache is a notable feature that enables faster processing speeds by reducing the time needed to access data from the main memory. This CPU is part of the E5-2400 series, which is celebrated for its efficient power consumption, signified by its 95W TDP. This efficiency does not hinder its capability, as it supports Intel Hyper-Threading technology, allowing the processing of two threads per core, effectively doubling the processing capability for multi-threaded applications. Additionally, the E5-2440 supports Intel Virtualization Technology, facilitating robust virtualization solutions by improving performance, security, and manageability across virtual environments. With support for triple-channel DDR3 memory, the LENOVO 00Y3668 with the Intel Xeon Processor E5-2440 offers a blend of performance, energy efficiency, and value, tailored for businesses looking to strike a balance between performance requirements and budget constraints.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess