EN
  • EN
  • DE

LENOVO 00Y8431 - Intel Xeon 10C Processor Model E5-2648L v2 70W 1.9

Part No LENOVO 00Y8431 - Intel Xeon 10C Processor Model E5-2648L v2 70W 1.9
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2648L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425981-LENOVO 00Y8431 - Intel Xeon 10C Processor Model E5-2648L v2 70W 1.9
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8431 - Intel Xeon 10C Processor Model E5-2648L v2 70W 1.9 CAD Model

Description

The Lenovo 00Y8431 features the Intel Xeon 10C Processor Model E5-2648L v2, which stands out with its balance of performance and energy efficiency. This processor is part of Intel’s respected Xeon E5 family, designed specifically for server and workstation use. With ten cores and support for hyper-threading technology, it can handle 20 threads simultaneously, making it exceptionally well-suited for multitasking and parallel processing tasks. The processor operates at a base frequency of 1.9GHz, ensuring swift processing speeds for a variety of applications, from business-critical operations to data analysis. Its 70W thermal design power (TDP) is relatively low for a server processor of this caliber, embodying Intel’s commitment to energy efficiency without sacrificing performance. The E5-2648L v2 is equipped with a 25MB Smart Cache, facilitating quick access to frequently used data and instructions. Compatibility with DDR3 memory enhances its capability to manage large datasets and complex computations efficiently. This processor’s integration into Lenovo servers ensures a seamless fit and maximized performance, supported by Intel’s reliability and Lenovo’s engineering expertise.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess