EN
  • EN
  • DE

LENOVO 00Y8632 - Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH 3.5GHz/1866MHz/15MB

Part No LENOVO 00Y8632 - Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH 3.5GHz/1866MHz/15MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2637 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425897-LENOVO 00Y8632 - Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH 3.5GHz/1866MHz/15MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8632 - Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH 3.5GHz/1866MHz/15MB CAD Model

Description

The LENOVO 00Y8632 is a high-performance Intel Xeon 4-core Processor Model E5-2637v2 designed to deliver exceptional speed and efficiency for demanding server workloads. Operating at a base frequency of 3.5 GHz, with up to 3.5GHz in turbo mode, this processor is suited for environments where performance and responsiveness are critical. The E5-2637v2 features a 15MB smart cache, enhancing data retrieval speeds by storing frequently accessed information. It supports the 1866MHz memory speed, allowing for fast and efficient data processing. With a thermal design power (TDP) of 130W, it balances power consumption and performance optimization effectively. Integrated PCI Express lanes provide flexible connectivity options, enhancing system I/O capabilities for high-bandwidth components. The LENOVO 00Y8632 processor is compatible with Lenovo's server platforms that support the Intel Xeon E5-2600 v2 product family, making it an ideal upgrade for boosting server performance in enterprise settings.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess