EN
  • EN
  • DE

LENOVO 01DE971 - ThinkSystem 8GB TruDDR4 2666 MHz (1Rx8 1.2V) RDIMM

Part No LENOVO 01DE971 - ThinkSystem 8GB TruDDR4 2666 MHz (1Rx8 1.2V) RDIMM
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 8GB TruDDR4 2666 MHz (1Rx8 1.2V) RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430998-LENOVO 01DE971 - ThinkSystem 8GB TruDDR4 2666 MHz (1Rx8 1.2V) RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01DE971 - ThinkSystem 8GB TruDDR4 2666 MHz (1Rx8 1.2V) RDIMM CAD Model

Description

The Lenovo 01DE971 ThinkSystem memory module is designed to enhance the performance and reliability of Lenovo servers with its TruDDR4 technology. With an 8GB capacity and a high speed of 2666 MHz, this RDIMM module is capable of accelerating server applications, facilitating smoother data processing, and improving system responsiveness. The single rank (1Rx8) configuration ensures compatibility and performance optimization for various server models. Operating at a standard 1.2V, it provides energy efficiency, leading to reduced operational costs and a cooler running system. Its ECC (Error-Correcting Code) feature adds a layer of data integrity, crucial for maintaining system stability and reliability in enterprise environments. Ideal for expanding the memory capacity of compatible Lenovo servers, this module is a cost-effective solution for small to medium-sized business and enterprise applications requiring enhanced server performance.

You May Also Be Interested in

EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess