EN
  • EN
  • DE

LENOVO 01GR677 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2

Part No LENOVO 01GR677 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Catalog Hard Drives
Description 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429198-LENOVO 01GR677 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GR677 - 2TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2 CAD Model

Description

The LENOVO 01GR677 hard drive mirrors the specifications and capabilities of the LENOVO 01GR676 model, delivering a high standard of data storage, security, and performance for enterprise-level environments. This 2TB hard disk drive features a Nearline (NL) SAS interface with a transfer rate of up to 12GBps, suitable for intensive data access and storage demands. Operating with a 7,200 RPM spindle speed in a larger 3.5-inch form factor, it ensures adequate storage density and swift data retrieval times. Equipped with 512e advanced formatting, the drive enhances efficiency and compatibility across various platforms. Furthermore, the FIPS 140-2 certification asserts its ability to protect sensitive data, a critical requirement in sectors such as healthcare, government, and finance. As a G2HS model, it provides the convenience of hot-swappable functionality, allowing for swift maintenance and upgrades without significant downtime. The LENOVO 01GR677 drive stands out as a reliable, secure, and high-performing storage solution for ThinkSystem servers, tailored to meet the demanding needs of modern enterprises.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess