EN
  • EN
  • DE

LENOVO 01GT318 - Intel Xeon Processor E5-2699A v4 22C 2.4GHz 55MB

Part No LENOVO 01GT318 - Intel Xeon Processor E5-2699A v4 22C 2.4GHz 55MB
Manufacturer Lenovo
Catalog Uncategorized
Description Intel Xeon Processor E5-2699A v4 22C 2.4GHz 55MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431339-LENOVO 01GT318 - Intel Xeon Processor E5-2699A v4 22C 2.4GHz 55MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT318 - Intel Xeon Processor E5-2699A v4 22C 2.4GHz 55MB CAD Model

Description

The LENOVO 01GT318 presents the pinnacle of Intel's Xeon series processors, equipped with the E5-2699A v4. This CPU boasts 22 cores and runs at 2.4GHz, complemented by an impressive 55MB of cache, making it an ideal solution for the most demanding enterprise applications, including large databases, complex analytics, extensive virtualization, and high-performance computing. With its ability to manage multiplex tasks simultaneously, the processor enhances the efficiency and productivity of data centers and workstations. Built on Intel's robust v4 architecture, it incorporates enhanced security and performance features, along with superior energy efficiency. For organizations aiming to significantly uplift their computational power and efficiency, the LENOVO 01GT318 is an unmatched choice.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess