EN
  • EN
  • DE

LENOVO 01GV293 - ThinkSystem 2U x16/x8 PCIe FH Riser 1

Part No LENOVO 01GV293 - ThinkSystem 2U x16/x8 PCIe FH Riser 1
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem SR650 U.2 20-bays Upgrade Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433055-LENOVO 01GV293 - ThinkSystem 2U x16/x8 PCIe FH Riser 1
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GV293 - ThinkSystem 2U x16/x8 PCIe FH Riser 1 CAD Model

Description

The Lenovo 01GV293 ThinkSystem 2U x16/x8 PCIe Full Height Riser 1 card is engineered to provide a significant expansion potential for Lenovo's 2U rack-mount server platforms. This riser card is equipped with one PCIe Gen3 x16 and one PCIe Gen3 x8 slot, offering ample bandwidth for high-performance PCIe cards, including graphics processing units (GPUs), network interface cards (NICs), and storage controllers. Its full-height form factor ensures compatibility with a wide array of expansion cards, offering a flexible solution to increase server capabilities in line with evolving business demands. Ideal for data centers and enterprises looking to enhance their server's computational power, network speed, or storage capacity, the 01GV293 riser card is a strategic investment to future-proof IT infrastructure, supporting a diverse range of applications and workloads.

You May Also Be Interested in

HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess