EN
  • EN
  • DE

W83627THF-A

Part No W83627THF-A
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410210-W83627THF-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627THF-A CAD Model

Description

The Nuvoton W83627THF-A is a Super I/O controller used in PC motherboards, integrating legacy I/O interfaces and hardware monitoring functions. This chip combines multiple controllers into a single package, simplifying motherboard design and reducing overall system costs. The '-A' suffix typically signifies a particular revision or specific feature enhancements of the W83627THF series.

Applications

  • Desktop PCs
  • Industrial PCs
  • Embedded Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives with data transfer rates up to 1 Mbps.
  • Parallel Port (LPT): Includes a multi-mode parallel port supporting SPP/EPP/ECP modes for printers and other parallel devices.
  • Serial Ports (UARTs): Provides two high-speed UARTs with 16-byte FIFO buffers and support for various baud rates.
  • Infrared (IrDA) Support: Supports IrDA 1.0 standard for wireless infrared communication.
  • Keyboard Controller: Integrates a keyboard controller with PS/2 interface support.
  • Mouse Interface: Supports PS/2 mouse devices.
  • Hardware Monitoring: Monitors CPU temperature, system temperature, fan speeds, and voltages with programmable alarm thresholds.
  • GPIO (General Purpose Input/Output) Pins: Offers a number of programmable GPIO pins for custom applications and external device control.
  • ACPI Support: Supports Advanced Configuration and Power Interface (ACPI) for power management.

Benefits

  • Reduced System Cost: Integrates multiple legacy I/O functions into a single chip, lowering component costs.
  • Simplified Motherboard Design: Reduces the number of discrete components needed, simplifying PCB layout.
  • Improved System Reliability: Combining functions into a single chip reduces potential failure points.
  • Enhanced System Monitoring: Comprehensive hardware monitoring features allow for proactive system management and prevent damage from overheating or voltage irregularities.
  • Legacy Device Support: Provides necessary interfaces for older peripherals, ensuring compatibility with existing hardware.
  • Efficient Power Management: ACPI support enables optimized power consumption and efficient system wake-up.

Additional Details

The W83627THF-A communicates with the system chipset via the LPC (Low Pin Count) bus. The chip enables crucial hardware monitoring of temperature, voltage, and fan speeds, which helps maintain optimal system performance and prevent hardware damage. The UARTs and parallel port enable connectivity with a range of legacy peripherals. The device is typically packaged in a PQFP (Plastic Quad Flat Package) or LQFP (Low Profile Quad Flat Package).

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9397 $59.0955
36+ $3.2328 $116.3808
56+ $3.1312 $175.3472
77+ $3.0307 $233.3639
99+ $2.9291 $289.9809
132+ $2.6265 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess