EN
  • EN
  • DE

LENOVO 01KN892 - FC SAN Director PSU (Non-port side Intake for DB400D/DB800D)

Part No LENOVO 01KN892 - FC SAN Director PSU (Non-port side Intake for DB400D/DB800D)
Manufacturer Lenovo
Catalog Power Supply Units
Description LENOVO 01KN892 - FC SAN Director PSU (Non-port side Intake for DB400D/DB800D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432175-LENOVO 01KN892 - FC SAN Director PSU (Non-port side Intake for DB400D/DB800D)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KN892 - FC SAN Director PSU (Non-port side Intake for DB400D/DB800D) CAD Model

Description

The LENOVO 01KN892 is a specialized Power Supply Unit (PSU) designed for use with the DB400D and DB800D Fiber Channel Storage Area Network (SAN) Directors. This PSU features a unique non-port side intake design, tailored to support the specific airflow and cooling requirements of these high-capacity SAN Director systems. Crafted to ensure reliable power delivery, the PSU plays a crucial role in maintaining operational stability and efficiency in data center environments. It is engineered to handle the substantial power demands of the SAN Director, enabling it to support vast volumes of data traffic and ensuring 24/7 availability of critical storage resources. The PSU comes with built-in redundancy capabilities, meaning it can seamlessly take over in the event of a power supply failure, thereby minimizing the risk of system downtime. This feature is vital in environments where continuous data accessibility is a must. Moreover, the LENOVO 01KN892 incorporates advanced diagnostics and protection mechanisms to safeguard against power anomalies such as surges, over-voltage, and short-circuits, further enhancing system reliability. Its design allows for easy installation and replacement, ensuring minimal service disruption. This PSU is an indispensable component for data centers relying on Lenovo's DB400D and DB800D SAN Directors to manage their storage networks efficiently.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess