EN
  • EN
  • DE

LENOVO 01KR025 - ThinkSystem SN850 Intel Xeon Gold 6126T 12C 125W

Part No LENOVO 01KR025 - ThinkSystem SN850 Intel Xeon Gold 6126T 12C 125W
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem SN850 Intel Xeon Gold 6126T 12C 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430730-LENOVO 01KR025 - ThinkSystem SN850 Intel Xeon Gold 6126T 12C 125W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KR025 - ThinkSystem SN850 Intel Xeon Gold 6126T 12C 125W CAD Model

Description

The Lenovo 01KR025 is a part of the ThinkSystem SN850 server family, powered by the Intel Xeon Gold 6126T processor. This 12-core processor operates at a base frequency of 2.6GHz, providing a blend of efficiency and power for complex computing environments. With a TDP of 125W, it strikes a balance between performance and energy consumption. The processor comes equipped with 19.25 MB of cache, enhancing data retrieval speeds and overall processing efficiency. Supporting Intel’s DDR4 memory technology, it facilitates increased bandwidth and lower latency for high-speed data processing tasks. The Intel Xeon Gold 6126T also includes advanced features like Intel Turbo Boost Technology 2.0, enhancing performance for demanding workloads, and Intel VT-x with Extended Page Tables (EPT), optimizing virtualization performances. This processor kit is ideal for enterprises looking to achieve high computational speeds without compromising on energy efficiency.

You May Also Be Interested in

Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess