EN
  • EN
  • DE

LENOVO 01PG591 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM5000F

Part No LENOVO 01PG591 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM5000F
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG591 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM5000F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429330-LENOVO 01PG591 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM5000F
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG591 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM5000F CAD Model

Description

The LENOVO 01PG591 storage solution embodies a significant leap in enterprise storage capacity and performance. It encompasses six high-capacity SSDs, each with 15.36TB of storage, cumulatively offering a vast 92.2TB in a compact 2.5-inch form factor. Engineered for compatibility with the Lenovo ThinkSystem DM5000F, this drive pack is essential for enterprises requiring colossal storage capabilities without compromising on speed. The SSD drives ensure exceptional data transfer rates, making them suitable for high-performance computing, large-scale virtual environments, and extensive data analytics projects. They offer unparalleled reliability, endurance, and power efficiency, representing a sustainable and forward-thinking investment for data centers and businesses looking to significantly upscale their storage infrastructure with cutting-edge technology.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess