EN
  • EN
  • DE

LENOVO 01PG629 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD 2U24

Part No LENOVO 01PG629 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD 2U24
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD 2U24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428227-LENOVO 01PG629 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD 2U24
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG629 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD 2U24 CAD Model

Description

The LENOVO 01PG629 represents a premium 1.6TB SSD designed for the Lenovo ThinkSystem DE Series storage arrays. This 2.5-inch SSD is housed in a compact 2U24 form factor, making it an ideal choice for data centers and enterprise environments where space optimization is crucial. Featuring cutting-edge 3D Wear Leveling (3DWD) technology, this SSD ensures an extended lifespan by evenly distributing write and erase cycles across the flash media, enhancing the drive's durability and reliability over time. The drive's high-performance capabilities are suited for demanding applications, providing rapid data access and significantly improved data transfer rates compared to traditional hard disk drives. This makes the drive a perfect fit for applications requiring high-speed data retrieval, such as database management, real-time data processing, and virtualization. The 1.6TB capacity offers ample storage for critical data, while the enterprise-grade reliability features ensure data integrity and system stability. The LENOVO 01PG629 SSD is a crucial component for businesses aiming to maximize their IT infrastructure performance and storage efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess