EN
  • EN
  • DE

LENOVO 02YE075 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option

Part No LENOVO 02YE075 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433083-LENOVO 02YE075 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02YE075 - ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option CAD Model

Description

The LENOVO 02YE075 ThinkSystem 1U 8x2.5in SAS/SATA Backplane Option is an essential component designed to enhance the storage capabilities of Lenovo's 1U rack servers. It supports up to eight 2.5-inch SAS or SATA drives, providing a flexible and scalable storage solution that meets the needs of diverse IT environments. This backplane is engineered for compatibility with Lenovo ThinkSystem servers, ensuring seamless integration and optimal performance. It supports the latest generation of SAS/SATA technology, allowing for high data transfer speeds and improved reliability. The 1U form factor is designed to maximize the available space within the server chassis, ensuring efficient use of the rack space. This backplane option is ideal for businesses looking to expand their storage capacity or improve their server's storage performance, offering a cost-effective way to meet growing data demands.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess