EN
  • EN
  • DE

LENOVO 0A89473 - ThinkServer 500GB 7.2K 3.5inch Enterprise 6Gbps

Part No LENOVO 0A89473 - ThinkServer 500GB 7.2K 3.5inch Enterprise 6Gbps
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo 500GB 7200rpm 3.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430624-LENOVO 0A89473 - ThinkServer 500GB 7.2K 3.5inch Enterprise 6Gbps
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 0A89473 - ThinkServer 500GB 7.2K 3.5inch Enterprise 6Gbps CAD Model

Description

The LENOVO 0A89473 is a crucial component designed for ThinkServer systems, providing a reliable and substantial storage solution. With a 500GB capacity, this hard disk drive can accommodate a significant amount of data, making it an excellent choice for businesses requiring a balance between performance and storage capacity. Operating at 7200 revolutions per minute (RPM), it ensures quick access times and efficient data retrieval, critical for enterprise applications and demanding workloads. The 3.5-inch form factor makes it compatible with a broad range of ThinkServer models, providing flexibility for system builders and IT professionals. This drive utilizes a 6Gbps interface, enabling fast data transfers that can maximize system performance and reduce bottlenecks in high-data environments. The emphasis on enterprise-grade quality means this drive is built for durability and reliability, capable of withstanding the rigors of 24/7 operation in server environments. It's a strategic choice for organizations seeking to enhance their server capabilities with a hard drive that balances performance, capacity, and enterprise-grade reliability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess