EN
  • EN
  • DE

IBM 8203-E4A-5633-1-10US - 1-Core 4.2GHz - 1 x OS - 10 USER - P05

Part No IBM 8203-E4A-5633-1-10US - 1-Core 4.2GHz - 1 x OS - 10 USER - P05
Manufacturer IBM
Catalog Server
Description 1-Core 4.2GHz - 1 x OS - 10 USER - P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421271-IBM 8203-E4A-5633-1-10US - 1-Core 4.2GHz - 1 x OS - 10 USER - P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8203-E4A-5633-1-10US - 1-Core 4.2GHz - 1 x OS - 10 USER - P05 CAD Model

Description

The IBM 8203-E4A server, featuring a 1-Core 4.2GHz processor, is designed to meet the specific needs of small businesses or individual departments within larger organizations. This model’s configuration includes support for one operating system and the capacity to accommodate up to 10 users, making it a suitable choice for specialized applications or small-scale operations. The inclusion in the P05 software tier emphasizes its cost-effectiveness for environments with light to moderate computing needs. Despite its compact size and modest specifications, the 8203-E4A server does not compromise on quality or reliability, inherent in IBM's Power Systems line. Its energy efficiency is a noteworthy aspect, allowing businesses to maintain lower operational costs. Furthermore, it incorporates robust security features to safeguard data and applications. Its ease of management and maintenance further adds to its appeal, particularly for organizations with limited IT resources. The IBM 8203-E4A server offers a practical solution for those requiring reliable performance and scalability in a small package.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess