EN
  • EN
  • DE

LENOVO 10K2338 - PIII processor 800MHz

Part No LENOVO 10K2338 - PIII processor 800MHz
Manufacturer Lenovo
Catalog Uncategorized
Description PIII processor 800MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430882-LENOVO 10K2338 - PIII processor 800MHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 10K2338 - PIII processor 800MHz CAD Model

Description

The Lenovo 10K2338 is equipped with a Pentium III (PIII) processor that operates at a speed of 800MHz, designed for use in various computing environments that require reliable and consistent performance. Tailored towards businesses and organizations that need cost-effective computing solutions, this processor is a testament to the enduring legacy of the Pentium III line, known for its balance of performance, power consumption, and heat generation. The 800MHz clock speed offers ample processing power for a range of applications, from basic office productivity tasks to more demanding operations such as light database work and entry-level server duties. This processor's architecture provides a solid foundation for systems that do not require the cutting-edge performance of newer CPUs but still demand stability and reliability. Its compatibility with older software and hardware makes it an ideal choice for maintaining legacy systems or for use in specialized applications that do not necessitate the latest technology. The Lenovo 10K2338 exemplifies cost-effective computing, providing organizations with a viable option for extending the life of their existing infrastructure without significant investment.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess