EN
  • EN
  • DE

LENOVO 46C9189 - IBM HS23 - System Board - E5-2600 for use with Intel Xeon Processo r E5-2600 series)series)

Part No LENOVO 46C9189 - IBM HS23 - System Board - E5-2600 for use with Intel Xeon Processo r E5-2600 series)series)
Manufacturer Lenovo
Catalog CPU
Description IBM HS23 - System Board - E5-2600 for use with Intel Xeon Processo r E5-2600 series)series)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426586-LENOVO 46C9189 - IBM HS23 - System Board - E5-2600 for use with Intel Xeon Processo r E5-2600 series)series)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C9189 - IBM HS23 - System Board - E5-2600 for use with Intel Xeon Processo r E5-2600 series)series) CAD Model

Description

The LENOVO 46C9189 is the cornerstone for high-performance computing solutions in the IBM HS23 server, featuring a system board designed specifically for the Intel Xeon Processor E5-2600 series. This motherboard enables an exceptional computing platform, capable of supporting the latest innovations in processor technology, memory, and I/O performance. Engineered for scalability and performance, it supports dual processors from the Intel Xeon E5-2600 series, capable of handling demanding workloads with ease. The board's architecture is optimized for high-speed DDR3 memory, supporting numerous configurations to maximize data throughput and system responsiveness. It includes integrated solutions for enhanced virtualization capabilities and efficient power management, making it a versatile foundation for building high-density server environments tailored for enterprise applications, virtualized infrastructures, and high-performance computing (HPC). Additionally, the design incorporates advanced reliability features, ensuring consistent performance and system stability across a wide range of professional applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess