EN
  • EN
  • DE

LENOVO 46D1270 - ELEC_COMP NehalemEP2.13G

Part No LENOVO 46D1270 - ELEC_COMP NehalemEP2.13G
Manufacturer Lenovo
Catalog CPU
Description ELEC_COMP NehalemEP2.13G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426149-LENOVO 46D1270 - ELEC_COMP NehalemEP2.13G
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D1270 - ELEC_COMP NehalemEP2.13G CAD Model

Description

The LENOVO 46D1270 represents a pivotal component in the evolution of server computing, encapsulating the groundbreaking Nehalem architecture in the form of the ELEC_COMP NehalemEP2.13G. This processor, emblematic of Intel's innovative approach during its time, introduces significant advancements in speed, efficiency, and multiprocessing capabilities relative to its predecessors. Operating at a frequency of 2.13GHz, it leverages the Nehalem microarchitecture's capabilities, including an integrated memory controller and Intel QuickPath Interconnect (QPI), which substantially enhances data transfer rates between the processor and memory, thereby reducing latency and boosting overall system performance. The NehalemEP2.13G makes a leap in computational efficiency and power management, introducing features such as turbo boost technology for dynamic performance adjustment based on the workload, and hyper-threading for improved parallel processing capabilities. Suitable for LENOVO servers, this processor revolutionizes workloads, particularly in virtualization, cloud computing, and high-performance computing environments, by offering a balance of power, efficiency, and multitasking abilities.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess