EN
  • EN
  • DE

LENOVO 46W4370 - Intel Xeon Processor E5-2680 v2 10C 2.8GHz 25MB Cache 1866MHz 115W

Part No LENOVO 46W4370 - Intel Xeon Processor E5-2680 v2 10C 2.8GHz 25MB Cache 1866MHz 115W
Manufacturer Lenovo
Catalog CPU
Description IBM E5-2680 v2 10C 2.8GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426611-LENOVO 46W4370 - Intel Xeon Processor E5-2680 v2 10C 2.8GHz 25MB Cache 1866MHz 115W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W4370 - Intel Xeon Processor E5-2680 v2 10C 2.8GHz 25MB Cache 1866MHz 115W CAD Model

Description

The LENOVO 46W4370 is a high-performance processor option kit designed to power through demanding workloads, making it an excellent choice for enterprise environments and specialized applications. This kit features the Intel Xeon Processor E5-2680 v2, which is built on advanced architecture to deliver enhanced performance, energy efficiency, and reliability. With 10 cores and 20 threads, it offers a base clock speed of 2.8 GHz, providing the computational power needed to handle complex tasks and multi-threaded applications with ease. The processor's 25 MB of cache significantly reduces the time needed to access data, improving overall system responsiveness and efficiency. Supporting a maximum memory speed of 1866 MHz, it ensures that data flows smoothly between the processor and memory, reducing bottlenecks and enhancing performance for memory-intensive applications. With a TDP (Thermal Design Power) of 115W, it balances high performance with energy efficiency, making it suitable for environments where power consumption is a concern. The Intel Xeon Processor E5-2680 v2 supports advanced features such as Intel Hyper-Threading Technology, Intel Turbo Boost Technology, and Intel Virtualization Technology, providing the flexibility to adapt to various workload requirements while ensuring secure and efficient virtualization. The LENOVO 46W4370 processor option kit is engineered for easy integration into compatible Lenovo systems, providing a seamless upgrade path that maximizes system performance and reliability. It is an ideal solution for businesses looking to increase their computational capacity to support growth and innovation.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess