EN
  • EN
  • DE

LENOVO 49Y3694 - Express 4GB Dual Rank PC3-10600 CL9 ECC DDR3 Chipk Chipkill LP RDIMM 1333MHz

Part No LENOVO 49Y3694 - Express 4GB Dual Rank PC3-10600 CL9 ECC DDR3 Chipk Chipkill LP RDIMM 1333MHz
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 4GB Memory Module. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC4GB (1x4GB), PC3-10600, CL9, ECC, DDR3, 1333MHz Memory Module.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430173-LENOVO 49Y3694 - Express 4GB Dual Rank PC3-10600 CL9 ECC DDR3 Chipk Chipkill LP RDIMM 1333MHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3694 - Express 4GB Dual Rank PC3-10600 CL9 ECC DDR3 Chipk Chipkill LP RDIMM 1333MHz CAD Model

Description

The LENOVO 49Y3694 is an express 4GB memory module designed to boost the performance and reliability of select Lenovo servers. It operates at a frequency of 1333MHz, ensuring fast data transfer speeds and improved system responsiveness. The PC3-10600 standard compatibility is a testament to its capability to handle demanding workloads with ease. Featuring a dual-rank configuration, it offers enhanced reliability and performance, making it an ideal choice for enterprise environments. The module utilizes ECC (Error Correcting Code) technology, further enhancing its reliability by detecting and correcting data corruption. This is crucial in maintaining data integrity and preventing system failures, which is vital for mission-critical applications. Additionally, the Chipkill feature works to enhance error correction capabilities, offering superior data protection. The low-profile (LP) design allows for better airflow within the server, contributing to enhanced thermal management and overall system stability. The LENOVO 49Y3694 is engineered for easy integration into compatible Lenovo servers, providing a straightforward solution for system upgrades and enhanced performance. It represents an ideal balance of performance, reliability, and compatibility, tailored for rigorous server workloads and environments where system uptime is critical.

You May Also Be Interested in

Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess