EN
  • EN
  • DE

LENOVO 49Y7950 - Emulex 10GbE Virtual Fabric Adapter II for IBM Sys System x

Part No LENOVO 49Y7950 - Emulex 10GbE Virtual Fabric Adapter II for IBM Sys System x
Manufacturer Lenovo
Catalog Network Cards
Description IBM 10GbE VFA II
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431540-LENOVO 49Y7950 - Emulex 10GbE Virtual Fabric Adapter II for IBM Sys System x
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y7950 - Emulex 10GbE Virtual Fabric Adapter II for IBM Sys System x CAD Model

Description

The LENOVO 49Y7950 is an advanced network interface card (NIC) designed to enhance the networking capabilities of IBM System x servers. This Emulex 10GbE Virtual Fabric Adapter II is engineered to provide high-speed, 10 gigabit ethernet connectivity, supporting efficient network communication and data transfer. It is particularly well-suited for virtualized environments, boasting features that streamline network management and optimization. The adapter utilizes Emulex's Virtual Fabric technology, enabling it to partition a single physical network connection into multiple virtual NICs. This flexibility is key for deploying and managing virtual machines, as it allows for precise control over bandwidth allocation and network policies on a per-VM basis. Installation is straightforward, with the adapter slotting into an available PCIe slot in compatible IBM System x servers. Once installed, it integrates seamlessly with existing network infrastructures, requiring minimal configuration to get up and running. The Emulex 10GbE Virtual Fabric Adapter II also supports a range of network protocols, including Ethernet, Fiber Channel over Ethernet (FCoE), and iSCSI, making it a versatile solution for a variety of networking requirements. In addition to its primary functions, the adapter comes equipped with a range of advanced features designed to enhance network security, reliability, and performance. These include support for hardware offloads, which reduce the server CPU's workload by handling data processing tasks directly on the adapter, as well as Quality of Service (QoS) features that ensure critical applications always have the bandwidth they need to perform optimally. The LENOVO 49Y7950 represents a powerful tool for businesses looking to upgrade their network infrastructure, offering a blend of flexibility, performance, and reliability that can meet the demands of even the most data-intensive environments.

You May Also Be Interested in

HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess