EN
  • EN
  • DE

LENOVO 4P57A75974 - ThinkSystem 1100W (230V/115V) v2 Platinum Hot-Swap Power Supply

Part No LENOVO 4P57A75974 - ThinkSystem 1100W (230V/115V) v2 Platinum Hot-Swap Power Supply
Manufacturer Lenovo
Catalog Power Supply Units
Description ThinkSystem 1100W (230V/115V) v2 Platinum Hot-Swap Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431978-LENOVO 4P57A75974 - ThinkSystem 1100W (230V/115V) v2 Platinum Hot-Swap Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4P57A75974 - ThinkSystem 1100W (230V/115V) v2 Platinum Hot-Swap Power Supply CAD Model

Description

The LENOVO 4P57A75974 ThinkSystem 1100W (230V/115V) v2 Platinum Hot-Swap Power Supply is a state-of-the-art power solution designed for high-end server systems, providing reliable and efficient power to keep critical systems running smoothly. This power supply unit (PSU) is part of Lenovo's commitment to offering environmentally friendly solutions without compromising performance. It meets the Platinum efficiency standards, ensuring a minimum of 92% efficiency at 50% load, which reduces electricity usage and heat output, contributing to lower operating costs and a smaller carbon footprint. Featuring hot-swap capability, this PSU allows for non-disruptive replacements and upgrades, minimizing downtime and maintaining operational efficiency in dynamic IT environments. Its dual voltage compatibility (230V/115V) accommodates various power grids worldwide, making it an ideal choice for global enterprises. The 1100W capacity ensures ample supply to support even the most power-hungry configurations, including high-end processors and multiple storage and networking components. Integrated with Lenovo's advanced power management technologies, the 4P57A75974 PSU provides real-time monitoring and control to maximize uptime, enhance system performance, and reduce total cost of ownership. Perfectly compatible with Lenovo ThinkSystem servers, it offers a seamless fit and optimal functionality, backed by Lenovo's reliability and service.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess