EN
  • EN
  • DE

LENOVO 4XB7A14103 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS

Part No LENOVO 4XB7A14103 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14103 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428728-LENOVO 4XB7A14103 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14103 - Lenovo ThinkSystem DE Series 10TB 7.2K 3.5in HDD SED FIPS CAD Model

Description

The LENOVO 4XB7A14103 hard disk drive (HDD) is a specialized storage solution designed for use in Lenovo's ThinkSystem DE Series storage arrays. Offering an expansive 10TB capacity, this 3.5-inch HDD operates at a 7.2K RPM spin rate, providing a solid balance between high storage density and performance speed. It integrates Self-Encrypting Drive (SED) technology with FIPS compliance, adding an enhanced layer of security to safeguard sensitive data against unauthorized access. This feature makes it an ideal choice for organizations prioritizing data security, including governmental, financial, and healthcare sectors. The HDD's interface ensures compatibility with a wide range of Lenovo ThinkSystem DE Series configurations, facilitating easy integration into existing storage infrastructure. Its design caters to enterprises looking for a reliable, secure, and high-capacity storage solution capable of handling demanding data workloads and ensuring data integrity and confidentiality. The inclusion of advanced write caching capabilities further enhances performance, making it well-suited for applications with heavy write environments.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess