EN
  • EN
  • DE

LENOVO 59Y5692 - Intel Xeon 2C Processor Model E5503 80W 2.00GHz/80 2.00GHz/800MHz/4MB

Part No LENOVO 59Y5692 - Intel Xeon 2C Processor Model E5503 80W 2.00GHz/80 2.00GHz/800MHz/4MB
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5503
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425912-LENOVO 59Y5692 - Intel Xeon 2C Processor Model E5503 80W 2.00GHz/80 2.00GHz/800MHz/4MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 59Y5692 - Intel Xeon 2C Processor Model E5503 80W 2.00GHz/80 2.00GHz/800MHz/4MB CAD Model

Description

The LENOVO 59Y5692 is equipped with the Intel Xeon 2C Processor Model E5503, bringing dependable and efficient processing power to entry and mid-level servers. With a base frequency of 2.00GHz and a dual-core setup, this processor is engineered to manage essential business applications and tasks, ensuring smooth data management and workflow operations. The 80W TDP (Thermal Design Power) indicates an efficient energy consumption ratio, which is vital for maintaining lower operational costs in a business environment. Additionally, the 4MB cache is a critical feature that speeds up data access rates, enabling faster retrieval of information and thereby boosting overall system responsiveness. This processor lacks integrated graphics, focusing solely on delivering solid computational performances – a typical characteristic for server-grade CPUs aiming at maximizing reliability and stability in a dedicated server environment. The E5503 supports Intel Virtualization Technology, enhancing virtualized environments by allowing one hardware platform to function as multiple 'virtual' platforms. It also supports Enhanced Intel SpeedStep Technology, allowing for high performance while also conserving power. Ideal for small business servers, the LENOVO 59Y5692 with the Intel Xeon E5503 processor offers a balance of efficiency, reliability, and value.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess