EN
  • EN
  • DE

LENOVO 6241AC1-8U - x3950 X6 - Configured to order (8U Server)

Part No LENOVO 6241AC1-8U - x3950 X6 - Configured to order (8U Server)
Manufacturer Lenovo
Catalog Server
Description x3950 X6 - Configured to order (8U Server)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432647-LENOVO 6241AC1-8U - x3950 X6 - Configured to order (8U Server)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 6241AC1-8U - x3950 X6 - Configured to order (8U Server) CAD Model

Description

The LENOVO 6241AC1-8U x3950 X6 offers unparalleled flexibility and performance for your critical business applications and workloads. As an 8U rack server, it is designed for scalability and high-availability environments, supporting complex, large-scale virtualized data centers. This server is 'Configured to Order,' allowing businesses to customize hardware specifications to meet specific needs, including processors, memory, storage, and networking options. The x3950 X6 architecture incorporates Intel's high-performance Xeon processors, with options for multiple CPUs to enhance processing power and efficiency. It features an advanced memory technology that allows for significant capacity and speed, ensuring quick response times and support for large-scale database applications. Storage options are diverse, supporting a mix of HDD and SSD configurations for optimal performance and capacity. Integrated management tools provide streamlined deployment, monitoring, and maintenance, reducing operational costs and complexity. The LENOVO 6241AC1-8U serves as an ideal solution for enterprises requiring robust, scalable servers that can adapt to changing business demands.

You May Also Be Interested in

IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess