EN
  • EN
  • DE

LENOVO 81Y5165 - Intel Xeon 6C Processor Model E5-2630 95W 2.3GHz / /1333MHz/15MB

Part No LENOVO 81Y5165 - Intel Xeon 6C Processor Model E5-2630 95W 2.3GHz / /1333MHz/15MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2630
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426881-LENOVO 81Y5165 - Intel Xeon 6C Processor Model E5-2630 95W 2.3GHz / /1333MHz/15MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y5165 - Intel Xeon 6C Processor Model E5-2630 95W 2.3GHz / /1333MHz/15MB CAD Model

Description

The LENOVO 81Y5165 Intel Xeon 6C Processor Model E5-2630 presents itself as a powerhouse for mid to high-end servers, engineered to handle demanding workloads across many industries. With its six cores and twelve threads, this processor operates at a frequency of 2.3GHz, providing a balance between performance and power efficiency with a TDP of 95W. The integrated 15MB smart cache enhances the efficiency of data retrieval, significantly reducing latency and improving overall system responsiveness. This processor supports DDR3 memory up to 1333MHz, facilitating faster data transfer rates and smoother multitasking capabilities. Manufactured with Intel's advanced 32nm process technology, it offers improved performance-per-watt ratios and heightened thermal efficiency, making it an ideal choice for server applications where reliability and uptime are paramount. Its compatibility with the LGA2011 socket allows for flexible integration with a wide range of server motherboards, ensuring a scalable solution capable of adapting to the evolving needs of businesses. Additionally, the E5-2630 supports Intel Virtualization Technology (VT-x), enhancing the manageability and security of virtualized environments by allowing for isolated execution domains. This feature is particularly vital in cloud computing and data center environments, where efficient resource utilization and maximized system uptime are critical. In summary, the LENOVO 81Y5165 Intel Xeon Processor E5-2630 is designed for professionals seeking a robust server solution capable of handling complex tasks, from virtualization and database management to enterprise-level applications and computational data analytics.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess