EN
  • EN
  • DE

LENOVO 4XG0F28864 - Lenovo ThinkServer RD450 Intel Xeon E5-2623 v3 (4C, 105W, 3.0GHz) Processor

Part No LENOVO 4XG0F28864 - Lenovo ThinkServer RD450 Intel Xeon E5-2623 v3 (4C, 105W, 3.0GHz) Processor
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon E5-2623 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425952-LENOVO 4XG0F28864 - Lenovo ThinkServer RD450 Intel Xeon E5-2623 v3 (4C, 105W, 3.0GHz) Processor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG0F28864 - Lenovo ThinkServer RD450 Intel Xeon E5-2623 v3 (4C, 105W, 3.0GHz) Processor CAD Model

Description

The LENOVO 4XG0F28864 represents a powerful and efficient processing solution designed specifically for the Lenovo ThinkServer RD450, a server known for its reliability, scalability, and flexible storage options. This processor kit includes the Intel Xeon E5-2623 v3, a part of Intel's Haswell-EP processor family, aimed at delivering robust performance for a wide range of server applications, from virtualized environments and cloud computing to enterprise resource planning (ERP) and data analytics. The E5-2623 v3 comes with four cores and eight threads, thanks to Intel's Hyper-Threading Technology, allowing it to efficiently handle simultaneous workloads. Operating at a base frequency of 3.0GHz, it offers a compelling combination of processing power and energy efficiency with a thermal design power (TDP) of 105W. This processor supports DDR4 memory, providing faster data transfer rates and higher bandwidth compared to previous generations, which results in improved performance for memory-intensive applications. One of the notable features of this processor is its support for Intel vPro Technology, which offers advanced security and management capabilities, ideal for remote and distributed computing environments. Additionally, it includes Intel Virtualization Technology (VT-x and VT-d), enhancing virtualized environments' performance and security by consolidating multiple workloads onto fewer servers. The LENOVO 4XG0F28864 processor kit ensures that businesses using the Lenovo ThinkServer RD450 can leverage the latest processing technology to boost their server's performance and efficiency. It represents a strategic upgrade that can help organizations keep pace with the demands of modern data processing and compute-intensive applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess